Flange adaptor for DN300 pipes, suitable for water and gas, with a ductile iron GGG45 body and RESICOAT® epoxy powder coating. Features an EPDM or NBR gasket, stainless steel A2 or A4 bolts, and allows up to 8° angular deflection. Rated for a maximum operating pressure of 25 bar for water and 8 bar for gas. Includes 12 bolt holes on the flange, with mating flange dimensions of 495 mm outer diameter and 130 mm bolt circle. Weight is 43.9 kg.
Flange adaptor, non restraint
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 709351232 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection; Mechanical |