MULTI/JOINT® 3007 Plus Wide Range coupling for pipe systems, suitable for water and gas applications with ductile iron GGG45 body and RESICOAT® epoxy powder coating, featuring an EPDM gasket compliant with EN 681-1 and A4 stainless steel fittings; supports angular deflection up to 8° and is rated for 10 bar water pressure and no gas pressure at DN750 with a weight of 264.7 kg.
Coupling, restraint, Uni/Fiksers
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 709305685 |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Coupling Fitting |