MULTI/JOINT® 3007 Plus Wide Range coupling for DN475 pipes, with NBR gasket and A4 stainless steel (AISI 316) fasteners, rated for 10 bar water pressure and 5 bar gas pressure; body and clamping ring of ductile iron GGG45 with RESICOAT® epoxy coating; supports maximum angular deflection of 8°; weighs 100.3 kg; suitable for water and gas applications (EPDM only for potable water); includes hygienic protection; compatible with DN50-DN1025 pipe sizes.
Coupling, restraint, Uni/Fiksers
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 709305673 |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Coupling Fitting |