The MULTI/JOINT® 3007 Plus Wide Range coupling is a restraint joint for ductile iron pipes, suitable for water and gas applications with EPDM gasket for potable water. It features a GGG45 ductile iron body with RESICOAT® epoxy powder coating, stainless steel A4 (AISI 316) Uni/Fiksers, and A4 or A2 stainless steel fasteners. The part supports a maximum angular deflection of 8°, operates within 0°C to +50°C with EPDM, and has a water pressure rating of 10 bar and gas MOP of 5 bar for sizes up to DN400. The DN500 variant, matched to part number 709305074, weighs 105.7 kg, has a minimum insertion depth of 691 mm, uses 10 M20 bolts, and supports water pressure up to 10 bar without gas rating. It is designed for DN500 pipes with an ID range of 500-532 mm.
Coupling, restraint, Uni/Fiksers
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 709305074 |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Coupling Fitting |