The MULTI/JOINT® 3007 Plus Wide Range coupling for DN65 pipes is a restraint fitting designed for water and gas applications, with a ductile iron GGG45 body and RESICOAT® epoxy powder coating. It includes an NBR gasket compliant with EN 682, rated for temperatures from -5°C to +50°C, and uses stainless steel A2 quality (AISI 304) bolts, nuts, and washers. The coupling accommodates an angular deflection of up to 8° at installation and has a minimum insertion depth of 84 mm, with three M12 bolts. It supports a maximum operating pressure of 16 bar for water and 8 bar for gas, and weighs 6.000 kg.
Coupling, restraint, Uni/Fiksers
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 709305012 |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Coupling Fitting |