The MULTI/JOINT® 3000 Plus Wide Range coupling is a non-restraint fitting suitable for water and gas applications, with a ductile iron GGG45 body and RESICOAT® epoxy powder coating compliant with GSK standards and EN 14901. It uses an EPDM gasket rated for 0°C to +50°C and A4 quality stainless steel (AISI 316) fasteners. The coupling accommodates DN550 pipes with a minimum insertion depth of 548 mm and maximum insertion depth of 580 mm, features 12xM20 bolts, and supports a water pressure rating of 16 bar and gas pressure rating of 8 bar. The unit weighs 116.7 kg and permits an angular deflection of up to 8° per socket during installation. Hygiene protection is included for DN50 to DN1025 sizes.
Coupling, non restraint
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 709301676 |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Coupling Fitting |