Georg Fischer Piping Systems Ltd Fittings - Bends-Elbows 526551

Description
Bend - (S x S) 22.5°
Request a Quote
Description
Bend - (S x S) 22.5°
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Fuseal 1/16 Bend PPFR fitting with a 22.5° angle, sized for 1-1/2 inch pipe, designed for electrofusion connection using the Fast-Lock J system. The fitting has an outer diameter of 0.50 inch and is part of a series compatible with pipe sizes from 1-1/2 to 6 inches.

Datasheet Summary
Powered by GS/AI

Fuseal 1/16 Bend PPFR fitting with a 22.5° angle, sized for 1-1/2 inch pipe, designed for electrofusion connection using the Fast-Lock J system. The fitting has an outer diameter of 0.50 inch and is part of a series compatible with pipe sizes from 1-1/2 to 6 inches.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Bends-Elbows - 526551 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Bends-Elbows
526551
Fittings - Bends-Elbows 526551
Bend - (S x S) 22.5°

Bend - (S x S) 22.5°

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 526551
Product Name Fittings - Bends-Elbows
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193132403 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 63.00 mm (2.48 inch)
View Details
Fittings - Unions - 161490630 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Union Fitting
Connection Type Mechanical
Material PVC/CPVC; PVC-U
View Details
Fittings - Saddles - 158001079 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 193130264 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 110.00 mm (4.33 inch)
View Details