Sanitary tee with double reducing outlets (S x S x S x S), 91.2° angle, size code 3, with inlet size 2.13 inch, outlet sizes 4.38 inch and 3.31 inch, and fitting length 931 inch. Constructed of PPFR material. Package style and physical dimensions beyond fitting length are not specified.
Sanitary Tee - Double Reducing (S x S x S x S) 91.2°
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 526184F |
| Product Name | Fittings - Tees-Wyes-Crosses |
| Fitting Type | Tee Fitting |