JRG Sanipex MT Box 90° gunmetal fitting with extended threaded connection, consisting of a box body, box foot, bend, and cone grip union; made of gunmetal and plastic, with female Rp thread size 1/2 inch (d1 = 16 mm); physical dimensions include length l1 = 108 mm, l2 = 42 mm, and overall weight of 0.277 kg.
With extended threaded connection
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 4630.180 |
| Product Name | Fittings - others - pipe-outlets-boxes |
| Connection Type | Tube - Male English Straight Thread |