Termination fitting for rigid PVC, split design, converting S to metric sizing, made of rigid PVC, with a 110 mm nominal pipe size, 6.88 inch outer diameter, 5.97 inch inner diameter, 2.75 inch length, and 5.81 inch width.
Termination Fitting - Rigid PVC, Split (S to Metric)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 4628721 |
| Product Name | Fittings - others - termination-Fittings |
| Connection Type | Cementing |