Silenta Premium® PP Single Branch 45° fitting for 110 mm and 78 mm pipe diameters, with a branch angle of 14°, a center-to-center length of 63 mm, and a branch length of 56 mm. The fitting has a wall thickness of 5.3 mm and an overall length of 242 mm. It is designed for polypropylene piping systems.
Silenta Premium® PP Single Branch 45°
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 4501211000521 |
| Product Name | Fittings - Tees-Wyes-Crosses |
| Material | PP |