Georg Fischer Piping Systems Ltd Pipes - Multilayer-Pipes 4401016015721

Description
Silenta Premium® PP Pipe w/o Socket
Request a Quote
Description
Silenta Premium® PP Pipe w/o Socket
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Silenta Premium® PP Pipe w/o Socket, 160 mm outer diameter, 5.3 mm wall thickness, and 5000 mm length, is a polypropylene pipe designed for pressure applications without a socket connection.

Datasheet Summary
Powered by GS/AI

Silenta Premium® PP Pipe w/o Socket, 160 mm outer diameter, 5.3 mm wall thickness, and 5000 mm length, is a polypropylene pipe designed for pressure applications without a socket connection.

Suppliers

Company
Product
Description
Supplier Links
Pipes - Multilayer-Pipes - 4401016015721 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Pipes - Multilayer-Pipes
4401016015721
Pipes - Multilayer-Pipes 4401016015721
Silenta Premium® PP Pipe w/o Socket

Silenta Premium® PP Pipe w/o Socket

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Pipe
Product Number 4401016015721
Product Name Pipes - Multilayer-Pipes
Material PP
Unlock Full Specs
to access all available technical data

Similar Products

Pipes - Plastic-Pipes - 161017064 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVC-U
Maximum Pressure 87.02 psi (61.24 m H2O)
View Details
Pipes - Plastic-Pipes - 167480720 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP
Maximum Pressure 145 psi (102 m H2O)
View Details
Pipes - Plastic-Pipes - 169018085 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material ABS
Maximum Pressure 218 psi (153 m H2O)
View Details
Pipes - Plastic-Pipes - 163017138 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVC-C
Maximum Pressure 232 psi (163 m H2O)
View Details