Georg Fischer Piping Systems Ltd Pipes - Multilayer-Pipes 4401016005421

Description
Silenta Premium® PP Pipe w Single Socket
Request a Quote
Description
Silenta Premium® PP Pipe w Single Socket
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Silenta Premium® PP Pipe with single socket, 160 mm outer diameter, 6.2 mm wall thickness, and 2000 mm length, featuring a single socket design for push-fit connections. The pipe is made of polypropylene and has an outer diameter of 160 mm, internal diameter of 147.4 mm, and total length of 2085 mm. The socket length is 85 mm, and the nominal diameter is 14 mm. Pipes in this series are packed in standard lengths and are designed for pressure-free drainage systems.

Datasheet Summary
Powered by GS/AI

Silenta Premium® PP Pipe with single socket, 160 mm outer diameter, 6.2 mm wall thickness, and 2000 mm length, featuring a single socket design for push-fit connections. The pipe is made of polypropylene and has an outer diameter of 160 mm, internal diameter of 147.4 mm, and total length of 2085 mm. The socket length is 85 mm, and the nominal diameter is 14 mm. Pipes in this series are packed in standard lengths and are designed for pressure-free drainage systems.

Suppliers

Company
Product
Description
Supplier Links
Pipes - Multilayer-Pipes - 4401016005421 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Pipes - Multilayer-Pipes
4401016005421
Pipes - Multilayer-Pipes 4401016005421
Silenta Premium® PP Pipe w Single Socket

Silenta Premium® PP Pipe w Single Socket

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Pipe
Product Number 4401016005421
Product Name Pipes - Multilayer-Pipes
Material PP
Unlock Full Specs
to access all available technical data

Similar Products

Pipes - Plastic-Pipes - 161017074 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVC-U
Maximum Pressure 87.02 psi (61.24 m H2O)
View Details
Pipes - Plastic-Pipes - 175480213 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVDF
Maximum Pressure 232 psi (163 m H2O)
View Details
Pipes - Plastic-Pipes - 316140027 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE
Length 39.37 ft (120 dm)
Maximum Pressure 232 psi (163 m H2O)
View Details
Pipes - Plastic-Pipes - 161017061 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVC-U
Maximum Pressure 87.02 psi (61.24 m H2O)
View Details