Georg Fischer Piping Systems Ltd Pipes - Multilayer-Pipes 4401005810021

Description
Silenta Premium® PP Pipe w/o Socket
Request a Quote Datasheet
Description
Silenta Premium® PP Pipe w/o Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipes - Multilayer-Pipes - 4401005810021 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Pipes - Multilayer-Pipes
4401005810021
Pipes - Multilayer-Pipes 4401005810021
Silenta Premium® PP Pipe w/o Socket

Silenta Premium® PP Pipe w/o Socket

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Pipe
Product Number 4401005810021
Product Name Pipes - Multilayer-Pipes
Material PP
Unlock Full Specs
to access all available technical data

Similar Products

Pipes - Plastic-Pipes - 300206012 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP
Length 13.12 ft (40 dm)
View Details
Pipes - Plastic-Pipes - 316090029 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE
Length 16.4 ft (50 dm)
Maximum Pressure 232 psi (163 m H2O)
View Details
Plastic Pipes - 2123925 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Material Plastic; PVC & CPVC; Pvc-u
Length 6.56 ft (20 dm)
Wall Thickness 0.1063 inch (2.7 mm)
View Details
Pipes - Plastic-Pipes - 175481217S - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVDF
Maximum Pressure 232 psi (163 m H2O)
View Details