Silenta Premium® PP pipe with a single socket, made of polypropylene, designed for pressure piping systems. The part number 4401005800321 corresponds to a pipe with a nominal wall thickness of 4.1 mm, an outside diameter of 58 mm, and a length of 560 mm. The pipe has a single socket for mechanical joining. All pipes in this series feature a single socket design, a consistent wall thickness of 4.1 mm, and an outside diameter of 58 mm, with lengths ranging from 150 mm to 3000 mm.
Silenta Premium® PP Pipe w Single Socket
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Pipe |
| Product Number | 4401005800321 |
| Product Name | Pipes - Multilayer-Pipes |
| Material | PP |