Georg Fischer Piping Systems Ltd Fittings - Caps-end-Caps 4302902506121

Description
AQUASYSTEM End Cap PP-R
Request a Quote
Description
AQUASYSTEM End Cap PP-R
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

AQUASYSTEM End Cap PP-R for 25 mm pipe, rated for 600 bar at 20 °C, with a length of 33.5 mm and a wall thickness of 25 mm. The end cap has a bore diameter of 100 mm and total length including the spigot of 26.5 mm.

Datasheet Summary
Powered by GS/AI

AQUASYSTEM End Cap PP-R for 25 mm pipe, rated for 600 bar at 20 °C, with a length of 33.5 mm and a wall thickness of 25 mm. The end cap has a bore diameter of 100 mm and total length including the spigot of 26.5 mm.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Caps-end-Caps - 4302902506121 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Caps-end-Caps
4302902506121
Fittings - Caps-end-Caps 4302902506121
AQUASYSTEM End Cap PP-R

AQUASYSTEM End Cap PP-R

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 4302902506121
Product Name Fittings - Caps-end-Caps
Material Brass/Bronze; Brass; PP
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Adapters-transitions - 158400137 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 97.00 mm (3.82 inch)
View Details
Fittings - Adapters-transitions - 158400152 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 185.00 mm (7.28 inch)
View Details
Fittings - Couplers-Sockets - 158400008 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Coupling Fitting
Material PP; PE
Metric Size 161.00 mm (6.34 inch)
View Details
Fittings - Saddles - 158001042 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details