AQUASYSTEM Male Socket (Hexagon) BSPT-R PP-R with nominal dimension 40 mm, rated for 50 bar at 20 °C, featuring a bore diameter of 39.3 mm, overall length of 77.5 mm, and hexagon size of 21.1 mm.
AQUASYSTEM Male Socket (Hexagon) BSPT-R PP-R
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 4302704040121 |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Coupling Fitting |