Georg Fischer Piping Systems Ltd Pipes - Multilayer-Pipes 4202009030021

Description
AQUASYSTEM Climafaser Fiberglass Reinforced Pipe PP-R PN10 SDR11
Request a Quote
Description
AQUASYSTEM Climafaser Fiberglass Reinforced Pipe PP-R PN10 SDR11
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

AQUASYSTEM Climafaser Fiberglass Reinforced Pipe PP-R PN10 SDR11, part number 4202009030021, is a 90 mm outer diameter pipe with a wall thickness of 8.2 mm and a standard dimension ratio of 11, rated for a maximum operating pressure of 10 bar at 20°C, with a standard length of 4000 mm. This pipe is manufactured from polypropylene-random copolymer and is reinforced with fiberglass for improved mechanical stability. The technical specifications are not guaranteed and are subject to change.

Datasheet Summary
Powered by GS/AI

AQUASYSTEM Climafaser Fiberglass Reinforced Pipe PP-R PN10 SDR11, part number 4202009030021, is a 90 mm outer diameter pipe with a wall thickness of 8.2 mm and a standard dimension ratio of 11, rated for a maximum operating pressure of 10 bar at 20°C, with a standard length of 4000 mm. This pipe is manufactured from polypropylene-random copolymer and is reinforced with fiberglass for improved mechanical stability. The technical specifications are not guaranteed and are subject to change.

Suppliers

Company
Product
Description
Supplier Links
Pipes - Multilayer-Pipes - 4202009030021 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Pipes - Multilayer-Pipes
4202009030021
Pipes - Multilayer-Pipes 4202009030021
AQUASYSTEM Climafaser Fiberglass Reinforced Pipe PP-R PN10 SDR11

AQUASYSTEM Climafaser Fiberglass Reinforced Pipe PP-R PN10 SDR11

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Pipe
Product Number 4202009030021
Product Name Pipes - Multilayer-Pipes
Material Brass; PP
Unlock Full Specs
to access all available technical data

Similar Products

Pipes - Plastic-Pipes - 316400008 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE
Length 16.4 ft (50 dm)
Maximum Pressure 232 psi (163 m H2O)
View Details
Pipes - Plastic-Pipes - 163017133 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVC-C
Maximum Pressure 232 psi (163 m H2O)
View Details
Pipes - Plastic-Pipes - 192017045 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVC-U
View Details
Pipes - Plastic-Pipes - 161017093 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVC-U
Maximum Pressure 145 psi (102 m H2O)
View Details