Georg Fischer Piping Systems Ltd Pipes - Plastic-Pipes 4002012500821

Description
AQUASYSTEM Pipe PP-R PN10 SDR11
Request a Quote
Description
AQUASYSTEM Pipe PP-R PN10 SDR11
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

AQUASYSTEM Pipe PP-R PN10 SDR11 with DN 125 mm, outer diameter 125 mm, wall thickness 11.4 mm, and length 4000 mm.

Datasheet Summary
Powered by GS/AI

AQUASYSTEM Pipe PP-R PN10 SDR11 with DN 125 mm, outer diameter 125 mm, wall thickness 11.4 mm, and length 4000 mm.

Suppliers

Company
Product
Description
Supplier Links
Pipes - Plastic-Pipes - 4002012500821 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Pipes - Plastic-Pipes
4002012500821
Pipes - Plastic-Pipes 4002012500821
AQUASYSTEM Pipe PP-R PN10 SDR11

AQUASYSTEM Pipe PP-R PN10 SDR11

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Pipe
Product Number 4002012500821
Product Name Pipes - Plastic-Pipes
Material Brass; PP
Unlock Full Specs
to access all available technical data

Similar Products

Pipes - Plastic-Pipes - 175481213 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVDF
Maximum Pressure 232 psi (163 m H2O)
View Details
Pipes - Multilayer-Pipes - 340014013 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE-X; PE-RT; Brass
Length 1312 ft (4000 dm)
Wall Thickness 0.0787 inch (2 mm)
View Details
Pipes - Plastic-Pipes - 161017041 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVC-U
Maximum Pressure 58.02 psi (40.83 m H2O)
View Details
Pipes - Plastic-Pipes - 300206959 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP
Length 13.12 ft (40 dm)
View Details