Georg Fischer Piping Systems Ltd Pipes - Plastic-Pipes 4002011000921

Description
AQUASYSTEM Pipe PP-R PN20 SDR6
Request a Quote
Description
AQUASYSTEM Pipe PP-R PN20 SDR6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

AQUASYSTEM Pipe PP-R PN20 SDR6 with a nominal diameter of 110 mm, a wall thickness of 18.3 mm, and a maximum operating pressure of 20 bar at 20°C, designed for water distribution systems. The pipe is made of polypropylene-random copolymer (PP-R) and has a standard dimension ratio (SDR) of 6. The length per piece is 4000 mm.

Datasheet Summary
Powered by GS/AI

AQUASYSTEM Pipe PP-R PN20 SDR6 with a nominal diameter of 110 mm, a wall thickness of 18.3 mm, and a maximum operating pressure of 20 bar at 20°C, designed for water distribution systems. The pipe is made of polypropylene-random copolymer (PP-R) and has a standard dimension ratio (SDR) of 6. The length per piece is 4000 mm.

Suppliers

Company
Product
Description
Supplier Links
Pipes - Plastic-Pipes - 4002011000921 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Pipes - Plastic-Pipes
4002011000921
Pipes - Plastic-Pipes 4002011000921
AQUASYSTEM Pipe PP-R PN20 SDR6

AQUASYSTEM Pipe PP-R PN20 SDR6

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Pipe
Product Number 4002011000921
Product Name Pipes - Plastic-Pipes
Material Brass; PP
Unlock Full Specs
to access all available technical data

Similar Products

Pipes - Plastic-Pipes - 175480207 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVDF
Maximum Pressure 232 psi (163 m H2O)
View Details
Plastic Pipes - 2123925 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Material Plastic; PVC & CPVC; Pvc-u
Length 6.56 ft (20 dm)
Wall Thickness 0.1063 inch (2.7 mm)
View Details
Pipes - Plastic-Pipes - 161017107 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVC-U
Maximum Pressure 232 psi (163 m H2O)
View Details
Pipes - Plastic-Pipes - 193017319 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE
Maximum Pressure 145 psi (102 m H2O)
View Details