Marine 1120 PVC Schedule 80 Pipe, 1 inch (25 mm) nominal size, with a plain end, available in 4280 ft lengths, has an outer diameter of 1.315 inches, a minimum wall thickness of 0.179 inches, a weight of 0.402 kg per foot, and a maximum pressure rating of 630 psi at 73°F (22.7°C).
Marine 1120 PVC Schedule 80 Pipe
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Pipe |
| Product Number | 37N021010 |
| Product Name | Pipes - Plastic-Pipes |
| Material | PVC |