Marine 1120 PVC Schedule 80 Pipe with a nominal size of 1/2 inch (15 mm), plain end, and a 5700 ft box quantity, has an outside diameter of 0.840 inch, a minimum wall thickness of 0.147 inch, a weight of 0.202 lb/ft, and a maximum pressure rating of 850 psi at 73°F.
Marine 1120 PVC Schedule 80 Pipe
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Pipe |
| Product Number | 37N021005 |
| Product Name | Pipes - Plastic-Pipes |
| Material | PVC |