Union type 375 (FPT x FPT) in CPVC, sized at 1 1/4 inch (32 mm), with a pressure rating of 235 psi at 73°F (16.2 bar at 22.7°C), and dimensions of 2.80 inches in length and 1.06 inches in thickness. Must be purchased in full pack quantities. The union features EPDM and FKM sealing options, with part codes 37J196012 and 37J160012 respectively.
Union type 375 (FPT x FPT)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 37J196012 |
| Product Name | Fittings - Unions |
| Fitting Type | Union Fitting |