Georg Fischer Piping Systems Ltd Fittings - Flange-Connections 37J156010

Description
Flange (SPG)
Request a Quote
Description
Flange (SPG)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SeaCor Van stone Flange CPVC, part number 37J156010, is a 1-inch (25 mm) flange designed for CPVC piping systems, rated at 150 psi at 73°F (10.3 bar at 22.7°C). It features a 4-1/2 inch bolt circle, 3.13 inch bolt diameter, 4.25 inch overall length, and an internal diameter of 1.32 inches. The flange must be purchased in full pack quantities.

Datasheet Summary
Powered by GS/AI

The SeaCor Van stone Flange CPVC, part number 37J156010, is a 1-inch (25 mm) flange designed for CPVC piping systems, rated at 150 psi at 73°F (10.3 bar at 22.7°C). It features a 4-1/2 inch bolt circle, 3.13 inch bolt diameter, 4.25 inch overall length, and an internal diameter of 1.32 inches. The flange must be purchased in full pack quantities.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Flange-Connections - 37J156010 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Flange-Connections
37J156010
Fittings - Flange-Connections 37J156010
Flange (SPG)

Flange (SPG)

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 37J156010
Product Name Fittings - Flange-Connections
Connection Type Flange Connection; Cementing
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193132506 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 180.00 mm (7.09 inch)
View Details
Fittings - Saddles - 193131535 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 250.00 mm (9.84 inch)
View Details
Fittings - Saddles - 158001124 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 193131963 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 110.00 mm (4.33 inch)
View Details