SeaCor® Pipe is a plain-end plastic pipe for fluid transport, supplied in 20 ft lengths and requiring full-box purchases. The part 37J021040 corresponds to a 4 inch (100 mm) nominal size with an outer diameter of 4.500 inches, a wall thickness of 0.337 inches, a minimum average weight of 3.105 kg per foot, and a maximum pressure rating of 320 psi at 73°F (22.7°C). Each box contains 80 units.
SeaCor ® Pipe - Plain End - 20 ft lengths
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Pipe |
| Product Number | 37J021040 |
| Product Name | Pipes - Plastic-Pipes |
| Material | PVC-C |