The SeaDrain 1/24 Bend Street (SxSPG) 15° fitting with part number 37D169625 is a 2.5-inch (65 mm) nominal diameter electrofusion bend. It has a J dimension of 0.53 inch and a K dimension of 2.00 inches, with a socket depth of 13 mm and a total length of 50 mm.
SeaDrain 1/24 Bend Street (SxSPG) 15°
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 37D169625 |
| Product Name | Fittings - Bends-Elbows |
| Fitting Type | Elbow Fitting |