SeaDrain 1/4 Bend Long Sweep Street (SxSPG) 88.8° elbow fitting for DN 40 (1 1/2 inch) piping, designed for electrofusion connection with a long sweep angle. It has a galvanized steel (G) end with an outside diameter of 70 mm and a socket penetration depth of 109 mm, and a plain (SPG) end with a 2.75 inch inside diameter and 4.29 inch outside diameter. The fitting is identified by code 37D162901 in the series.
SeaDrain 1/4 Bend Long Sweep Street (SxSPG) 88.8°
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 37D162901 |
| Product Name | Fittings - Bends-Elbows |
| Fitting Type | Elbow Fitting |