Reducer Bushing Street (SPGxS) with nominal sizes DN80 and DN50, electrofusion code 373, Fast-Lock code 187, and part number 377187532. The fitting has a weight of 0.231 lb and a length of 1.50 inch. The series is made for pipe connections requiring reduction between 80 mm and 50 mm diameters using electrofusion or Fast-Lock methods.
Reducer Bushing Street (SPGxS)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 377187532 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |