Eccentric Pipe Increaser Street (SPGxS) fitting for DN150 to DN65, with a 6.63 inch outlet diameter, 4.26 inch inlet diameter, 3.32 inch centerline offset, and a weight of 0.949 lb. The fitting has an overall length of 108 mm and a gasket face thickness of 46 mm. Electrofusion code is 373 171 026 and Fast-Lock SP code is 377 171 026.
Eccentric Pipe Increaser Street (SPGxS)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 373171026 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |