Electrofusion tapping tees for PE4710 pipe with a 0.8 mm steel cutter and 4.7R pin design, featuring a 1-inch CTS butt outlet and certified to ASTM D2513, ASTM F1055, ASTM D3261, and CSA B137.4.1. The part number 360092431 corresponds to a 4-inch size code with a weight of 1.1 lb, overall length of 5.93 inches, and box quantity of 25 per pack.
"""ELECTROFUSION TAPPING TEES with 0.8 STEEL CUTTER: PE4710, IPS x 1"""" CTS Butt Outlet, .101, 4.7R Pin Trulock"""
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 360092431 |
| Product Name | Fittings - Saddles |
| Fitting Type | Tee Fitting |