Georg Fischer Piping Systems Ltd Pipes - Plastic-Pipes 360031682

Description
IPS, DR9, Class 200 Black Pipe, 40' Long
Request a Quote
Description
IPS, DR9, Class 200 Black Pipe, 40' Long
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

HDPE pipe for fire protection, IPS, DR9, Class 200, black, 40' long, with nominal outer diameter of 16.000 inches and weight of 34.780 lb per foot, approved to FM 1613, AWWA C906, and ASTM F714.

Datasheet Summary
Powered by GS/AI

HDPE pipe for fire protection, IPS, DR9, Class 200, black, 40' long, with nominal outer diameter of 16.000 inches and weight of 34.780 lb per foot, approved to FM 1613, AWWA C906, and ASTM F714.

Suppliers

Company
Product
Description
Supplier Links
Pipes - Plastic-Pipes - 360031682 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Pipes - Plastic-Pipes
360031682
Pipes - Plastic-Pipes 360031682
IPS, DR9, Class 200 Black Pipe, 40' Long

IPS, DR9, Class 200 Black Pipe, 40' Long

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Pipe
Product Number 360031682
Product Name Pipes - Plastic-Pipes
Material PE
Unlock Full Specs
to access all available technical data

Similar Products

Pipes - Plastic-Pipes - 161017074 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVC-U
Maximum Pressure 87.02 psi (61.24 m H2O)
View Details
Pipes - Plastic-Pipes - 300206952 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP
Length 13.12 ft (40 dm)
View Details
Pipes - Plastic-Pipes - 175483217S - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVDF
Maximum Pressure 145 psi (102 m H2O)
View Details
Pipes - Plastic-Pipes - 316125029 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE
Length 16.4 ft (50 dm)
Maximum Pressure 232 psi (163 m H2O)
View Details