HDPE waste water pipe with DR9 specification, 32.000-inch outside diameter, 3.556-inch wall thickness, and 139.120 pounds per foot weight, compliant with ASTM F714, ASTM D3035, NSF-61, AWWA C901, AWWA C906, and FM 1613 standards, supplied in 40-foot lengths as black pipe with green stripe.
HDPE PIPE: Waste Water Industry DIPS, DR9 Black Pipe, Green Stripe, 40' Long
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Pipe |
| Product Number | 360030390 |
| Product Name | Pipes - Plastic-Pipes |
| Material | PE |