Georg Fischer Piping Systems Ltd Pipes - Plastic-Pipes 360030161

Description
HDPE PIPE: Industry DIPS, DR13.5 Black Pipe, No Stripe, 50' Long
Request a Quote
Description
HDPE PIPE: Industry DIPS, DR13.5 Black Pipe, No Stripe, 50' Long
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

HDPE pipe for industry DIPS, DR13.5, black, 50 ft long, with nominal diameter 16 inches, wall thickness 1.289 inches, and weight of 28.64 lb/ft, certified to ASTM F714, ASTM D3035, NSF/ANSI/CAN-61-G, and AWWA C901.

Datasheet Summary
Powered by GS/AI

HDPE pipe for industry DIPS, DR13.5, black, 50 ft long, with nominal diameter 16 inches, wall thickness 1.289 inches, and weight of 28.64 lb/ft, certified to ASTM F714, ASTM D3035, NSF/ANSI/CAN-61-G, and AWWA C901.

Suppliers

Company
Product
Description
Supplier Links
Pipes - Plastic-Pipes - 360030161 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Pipes - Plastic-Pipes
360030161
Pipes - Plastic-Pipes 360030161
HDPE PIPE: Industry DIPS, DR13.5 Black Pipe, No Stripe, 50' Long

HDPE PIPE: Industry DIPS, DR13.5 Black Pipe, No Stripe, 50' Long

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Pipe
Product Number 360030161
Product Name Pipes - Plastic-Pipes
Material PE
Unlock Full Specs
to access all available technical data

Similar Products

Pipes - Plastic-Pipes - 175483218E - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVDF
Maximum Pressure 145 psi (102 m H2O)
View Details
Pipes - Plastic-Pipes - 300206959 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP
Length 13.12 ft (40 dm)
View Details
Pipes - Plastic-Pipes - 161017088 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVC-U
Maximum Pressure 145 psi (102 m H2O)
View Details
Plastic Pipes - 2123903 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Material Plastic; PVC & CPVC; Pvc-u
Length 6.56 ft (20 dm)
Wall Thickness 0.0827 inch (2.1 mm)
View Details