Georg Fischer Piping Systems Ltd Pipes - Plastic-Pipes 360030085

Description
HDPE PIPE: Waste Water Industry DIPS, DR17 Black Pipe, Green Stripe, 50' Long
Request a Quote
Description
HDPE PIPE: Waste Water Industry DIPS, DR17 Black Pipe, Green Stripe, 50' Long
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

HDPE pipe for wastewater applications, DR17, black with green stripe, 50 feet long, with a nominal size of 8 inches, an outside diameter of 9.050 inches, a wall thickness of 0.532 inches, and a weight of 6.260 pounds per foot, compliant with ASTM F714, ASTM D3035, NSF-61, AWWA C901, AWWA C906, and FM 1613.

Datasheet Summary
Powered by GS/AI

HDPE pipe for wastewater applications, DR17, black with green stripe, 50 feet long, with a nominal size of 8 inches, an outside diameter of 9.050 inches, a wall thickness of 0.532 inches, and a weight of 6.260 pounds per foot, compliant with ASTM F714, ASTM D3035, NSF-61, AWWA C901, AWWA C906, and FM 1613.

Suppliers

Company
Product
Description
Supplier Links
Pipes - Plastic-Pipes - 360030085 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Pipes - Plastic-Pipes
360030085
Pipes - Plastic-Pipes 360030085
HDPE PIPE: Waste Water Industry DIPS, DR17 Black Pipe, Green Stripe, 50' Long

HDPE PIPE: Waste Water Industry DIPS, DR17 Black Pipe, Green Stripe, 50' Long

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Pipe
Product Number 360030085
Product Name Pipes - Plastic-Pipes
Material PE
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Pipes - 4374923 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Material Plastic; PVC & CPVC; Pvc-u
Length 6.56 ft (20 dm)
Wall Thickness 0.0748 inch (1.9 mm)
View Details
Pipes - Multilayer-Pipes - 351640902 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE-RT; Brass; PE-X; Gunmetal; Pre-insulated
Length 16.4 ft (50 dm)
View Details
Pipes - Plastic-Pipes - 175483217S - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVDF
Maximum Pressure 145 psi (102 m H2O)
View Details
Pipes - Plastic-Pipes - 300206952 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP
Length 13.12 ft (40 dm)
View Details