Georg Fischer Piping Systems Ltd Pipes - Plastic-Pipes 360030006

Description
HDPE PIPE: Waste Water Industry DIPS, DR11 Black Pipe, Green Stripe, 40' Long
Request a Quote Datasheet
Description
HDPE PIPE: Waste Water Industry DIPS, DR11 Black Pipe, Green Stripe, 40' Long
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipes - Plastic-Pipes - 360030006 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Pipes - Plastic-Pipes
360030006
Pipes - Plastic-Pipes 360030006
HDPE PIPE: Waste Water Industry DIPS, DR11 Black Pipe, Green Stripe, 40' Long

HDPE PIPE: Waste Water Industry DIPS, DR11 Black Pipe, Green Stripe, 40' Long

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Pipe
Product Number 360030006
Product Name Pipes - Plastic-Pipes
Material PE
Unlock Full Specs
to access all available technical data

Similar Products

Pipes - Plastic-Pipes - 193017169 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE
Maximum Pressure 232 psi (163 m H2O)
View Details
Pipes - Plastic-Pipes - 300206017 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP
Length 13.12 ft (40 dm)
View Details
Pipes - Plastic-Pipes - 167480720 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP
Maximum Pressure 145 psi (102 m H2O)
View Details
Plastic Pipes - 4374951 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Material Plastic; Abs
Length 6.56 ft (20 dm)
Wall Thickness 0.0787 inch (2 mm)
View Details