Georg Fischer Piping Systems Ltd Fittings - Bends-Elbows 360016213

Description
PE4710 IPS
Request a Quote
Description
PE4710 IPS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3-segment 45° elbow fittings in PE4710 IPS material meet AWWA C906 and are certified to NSF/ANSI/CAN-61-G. The fittings are fabricated for butt fusion and feature a consistent 10.00-inch end face width across all sizes listed. Dimensions vary by size, with outer diameters ranging from 47.6 inches to 1060.2 inches, and lengths from 108 inches to 72 inches depending on the nominal pipe size and SDR. The GF code 360016 is used for multiple variants in the series.

Datasheet Summary
Powered by GS/AI

The 3-segment 45° elbow fittings in PE4710 IPS material meet AWWA C906 and are certified to NSF/ANSI/CAN-61-G. The fittings are fabricated for butt fusion and feature a consistent 10.00-inch end face width across all sizes listed. Dimensions vary by size, with outer diameters ranging from 47.6 inches to 1060.2 inches, and lengths from 108 inches to 72 inches depending on the nominal pipe size and SDR. The GF code 360016 is used for multiple variants in the series.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Bends-Elbows - 360016213 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Bends-Elbows
360016213
Fittings - Bends-Elbows 360016213
PE4710 IPS

PE4710 IPS

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 360016213
Product Name Fittings - Bends-Elbows
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 161117057 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Mechanical
Material PVC-U
English Size 3.000 inch (76.2 mm)
View Details
Fittings - Caps-end-Caps - 158400396 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE; PP
Metric Size 30.00 mm (1.18 inch)
View Details
Fittings - Adapters-transitions - 158400146 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 135.00 mm (5.31 inch)
View Details
Fittings - Saddles - 193135109 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Metric Size 315.00 mm (12.4 inch)
View Details