Diaphragm valve DIASTAR TenPlus PVC-U, FC (fail safe to close), with solvent cement sockets JIS, in size DN25 (1 inch), featuring a kv-value of 481 l/min at Δp=1 bar, O-ring material FKM, and a weight of 1.943 kg. The valve has a short overall length, a rotating air connection at 90° intervals, and a single housing nut replacing four screws. Dimensions: D=120 mm, H=167 mm, L=166 mm, Hx=13 mm, with M6 threaded connection and 122 mm lift.
FC (Fail safe to close) low pressure Unions with solvent cement sockets JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161684814 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 4.72 inch (120.00 mm) |