Diaphragm valve DIASTAR TenPlus PVC-U with fail-safe-to-close function, solvent cement unions meeting ASTM standards, and a kv-value of 1263 L/min at Δp=1 bar. The valve has a DN 40 size, 1.5 inch nominal bore, PN16 pressure rating, and uses FKM O-rings. It features double the flow rate of its predecessor, a single housing nut instead of four screws, and a rotating air connection at 90° intervals. Overall length is 230 mm, with a lift height of 19 mm and M8 mounting threads. Weight is 5.238 kg.
FC (Fail safe to close) Unions with solvent cement sockets ASTM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161684636 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 7.09 inch (180.00 mm) |