The Diaphragm valve DIASTAR Ten PVC-U model 161654813 is a double-acting diaphragm valve with solvent cement sockets conforming to JIS, designed for high-flow fluid control applications. It has a nominal size of DN20 (3/4 inch), a maximum working pressure of 10 bar, and a kv-value of 271 l/min at Δp=1 bar. The valve features a single housing nut replacing four screws, a rotating air connection at 90° intervals, and an overall length of 152 mm, with a height of 132 mm and a lift of 10 mm. The O-ring material is FKM, and the valve body is PVC-U. Weight is 0.911 kg. The valve supports easy installation and removal with a short overall design, and is compatible with PTFE-lined configurations as an option.
DA (Double acting) Unions with solvent cement sockets JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161654813 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 3.78 inch (96.00 mm) |