The 161654037 is a diaphragm valve from the DIASTAR Ten PVC-U series, designed for double-acting pneumatic operation with solvent cement sockets. It has a 63 mm nominal diameter, PN16 pressure rating, and is fitted with an FKM O-ring. The valve has a kv-value of 1728 l/min at Δp=1 bar and weighs 3.961 kg. It features a short overall length, a single housing nut for simplified assembly, and a rotating air connection at 90° intervals. Its dimensions include a lift height of 23 mm and an overall length of 266 mm, with M8 threading for mounting.
DA (Double acting) Unions with solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161654037 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 5.91 inch (150.00 mm) |