The DIASTAR Ten PVC-U diaphragm valve is a double-acting valve with solvent cement socket unions, designed for use with metric piping systems. It features a single housing nut instead of four screws, a rotating air connection at 90-degree intervals, and a compact design. The valve has a PTFE diaphragm and EPDM O-ring, with a maximum pressure rating of 10 bar, and a kv-value of 481 l/min at Δp=1 bar. Its overall length is 166 mm, with a lift of 13 mm and an M6 threaded connection. Dimensions include a 32 mm bore, 96 mm outer diameter, and H5=16 mm. The valve weighs 1.157 kg.
DA (Double acting) Unions with solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161654034 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 3.78 inch (96.00 mm) |