Genisco Filter Power Line Filter, High Performance Series Capacitive Input GF68200

Description
EMI/RFI Facility Power Line Filters are used to block unwanted signals and remove interference from entering or exiting through your power lines. Our High Performance Filters are specified to 100 dB from 14 kHz ~ 18 GHz. The GF68200 Facility Power Line Filter is a standalone filter that can be used to replace existing filters in our panel configuration (GFP68231), or if a RF shielded bulkhead is required for your installation. SPECIAL FEATURES Filters Low Pass filter circuits - passive components which includes inductors, capacitors, resistors and optional transient suppression devices Manufactured and tested per applicable portions of MIL-PRF-15733 Filter cases 16 gage, CRS, plated or painted finish Sealed with welded and soldered seams for shielding effectiveness Discharge resistors incorporated to eliminate potential shock hazard FUNCTIONAL CHARACTERISTICS Voltage Ratings: 24-1,000 VDC 120/208 VAC (50/60 Hz) 277/480 VAC (50/60 Hz) Voltage Drop: 2% maximum at full rated unity power factor load. Harmonic Distortion: 4% maximum at full rated unity power factor load Temperature Rating: MIL-PRF-15733 Current Overload: 140% maximum current rating RF Radiation: Greater than 100 dB isolation Dielectric With-Standing Voltage: 2,200 VDC (prior to installation of discharge resistors) Insulation Resistance: MIL-PRF-15733 (prior to installation of discharge resistors) Insertion loss: 100 dB 14 KHz to 18 GHz 50/50 Ohm System APPLICABLE SPECIFICATIONS Military Specifications MIL-PRF-15733 General Military Test Methods MIL-STD-202 Component Parts MIL-STD-220 Insertion Loss MIL-STD-285 Shielding Effectiveness NFPA 70/2011 National Electrical Code Standards AVAILABLE OPTIONS EMP and Surge Suppressors 400 Hz Filters (lower insertion loss performance)
Datasheet
Description
EMI/RFI Facility Power Line Filters are used to block unwanted signals and remove interference from entering or exiting through your power lines. Our High Performance Filters are specified to 100 dB from 14 kHz ~ 18 GHz. The GF68200 Facility Power Line Filter is a standalone filter that can be used to replace existing filters in our panel configuration (GFP68231), or if a RF shielded bulkhead is required for your installation. SPECIAL FEATURES Filters Low Pass filter circuits - passive components which includes inductors, capacitors, resistors and optional transient suppression devices Manufactured and tested per applicable portions of MIL-PRF-15733 Filter cases 16 gage, CRS, plated or painted finish Sealed with welded and soldered seams for shielding effectiveness Discharge resistors incorporated to eliminate potential shock hazard FUNCTIONAL CHARACTERISTICS Voltage Ratings: 24-1,000 VDC 120/208 VAC (50/60 Hz) 277/480 VAC (50/60 Hz) Voltage Drop: 2% maximum at full rated unity power factor load. Harmonic Distortion: 4% maximum at full rated unity power factor load Temperature Rating: MIL-PRF-15733 Current Overload: 140% maximum current rating RF Radiation: Greater than 100 dB isolation Dielectric With-Standing Voltage: 2,200 VDC (prior to installation of discharge resistors) Insulation Resistance: MIL-PRF-15733 (prior to installation of discharge resistors) Insertion loss: 100 dB 14 KHz to 18 GHz 50/50 Ohm System APPLICABLE SPECIFICATIONS Military Specifications MIL-PRF-15733 General Military Test Methods MIL-STD-202 Component Parts MIL-STD-220 Insertion Loss MIL-STD-285 Shielding Effectiveness NFPA 70/2011 National Electrical Code Standards AVAILABLE OPTIONS EMP and Surge Suppressors 400 Hz Filters (lower insertion loss performance)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, High Performance Series Capacitive Input - GF68200 - Genisco Filter
El Cajon, CA, USA
Power Line Filter, High Performance Series Capacitive Input
GF68200
Power Line Filter, High Performance Series Capacitive Input GF68200
EMI/RFI Facility Power Line Filters are used to block unwanted signals and remove interference from entering or exiting through your power lines. Our High Performance Filters are specified to 100 dB from 14 kHz ~ 18 GHz. The GF68200 Facility Power Line Filter is a standalone filter that can be used to replace existing filters in our panel configuration (GFP68231), or if a RF shielded bulkhead is required for your installation. SPECIAL FEATURES Filters Low Pass filter circuits - passive components which includes inductors, capacitors, resistors and optional transient suppression devices Manufactured and tested per applicable portions of MIL-PRF-15733 Filter cases 16 gage, CRS, plated or painted finish Sealed with welded and soldered seams for shielding effectiveness Discharge resistors incorporated to eliminate potential shock hazard FUNCTIONAL CHARACTERISTICS Voltage Ratings: 24-1,000 VDC 120/208 VAC (50/60 Hz) 277/480 VAC (50/60 Hz) Voltage Drop: 2% maximum at full rated unity power factor load. Harmonic Distortion: 4% maximum at full rated unity power factor load Temperature Rating: MIL-PRF-15733 Current Overload: 140% maximum current rating RF Radiation: Greater than 100 dB isolation Dielectric With-Standing Voltage: 2,200 VDC (prior to installation of discharge resistors) Insulation Resistance: MIL-PRF-15733 (prior to installation of discharge resistors) Insertion loss: 100 dB 14 KHz to 18 GHz 50/50 Ohm System APPLICABLE SPECIFICATIONS Military Specifications MIL-PRF-15733 General Military Test Methods MIL-STD-202 Component Parts MIL-STD-220 Insertion Loss MIL-STD-285 Shielding Effectiveness NFPA 70/2011 National Electrical Code Standards AVAILABLE OPTIONS EMP and Surge Suppressors 400 Hz Filters (lower insertion loss performance)

EMI/RFI Facility Power Line Filters are used to block unwanted signals and remove interference from entering or exiting through your power lines. Our High Performance Filters are specified to 100 dB from 14 kHz ~ 18 GHz.

The GF68200 Facility Power Line Filter is a standalone filter that can be used to replace existing filters in our panel configuration (GFP68231), or if a RF shielded bulkhead is required for your installation.

SPECIAL FEATURES

Filters

  • Low Pass filter circuits - passive components which includes inductors, capacitors, resistors and optional transient suppression devices
  • Manufactured and tested per applicable portions of MIL-PRF-15733
  • Filter cases 16 gage, CRS, plated or painted finish
  • Sealed with welded and soldered seams for shielding effectiveness
  • Discharge resistors incorporated to eliminate potential shock hazard

FUNCTIONAL CHARACTERISTICS

  • Voltage Ratings:
    • 24-1,000 VDC
    • 120/208 VAC (50/60 Hz)
    • 277/480 VAC (50/60 Hz)
  • Voltage Drop:
    • 2% maximum at full rated unity power factor load.
  • Harmonic Distortion:
    • 4% maximum at full rated unity power factor load
  • Temperature Rating:
    • MIL-PRF-15733
  • Current Overload:
    • 140% maximum current rating
  • RF Radiation:
    • Greater than 100 dB isolation
  • Dielectric With-Standing Voltage:
    • 2,200 VDC (prior to installation of discharge resistors)
  • Insulation Resistance:
    • MIL-PRF-15733 (prior to installation of discharge resistors)
  • Insertion loss:
    • 100 dB 14 KHz to 18 GHz
    • 50/50 Ohm System

APPLICABLE SPECIFICATIONS

  • Military Specifications
    • MIL-PRF-15733 General
  • Military Test Methods
    • MIL-STD-202 Component Parts
    • MIL-STD-220 Insertion Loss
    • MIL-STD-285 Shielding Effectiveness
  • NFPA 70/2011 National Electrical Code Standards

AVAILABLE OPTIONS

  • EMP and Surge Suppressors
  • 400 Hz Filters (lower insertion loss performance)
Supplier's Site Datasheet
Power Line Filter, Wall Mount - GF68200 - Genisco Filter
El Cajon, CA, USA
Power Line Filter, Wall Mount
GF68200
Power Line Filter, Wall Mount GF68200
Power filters protect and facilitate power and secure communications for shielded rooms and buildings. SPECIAL FEATURES Filters Factory pre-wired clean output lead provided through the pipe penetration Low Pass filter circuits ~ passive components which includes inductors, capacitors, resistors and optional transient suppression devices Manufactured and tested per applicable portions of MIL-PRF-15733 All circuits provided in single enclosure Discharge resistors incorporated to eliminate potential shock hazard Enclosure Fabricated case of not less than 18 gauge cold rolled steel electro plated or painted Gray (Std. Paint Color) Sealed with welded and soldered seams for minimum shielding effectiveness 100 dB, 14 kHz to 18 GHz Threaded steel pipe penetration Double knock outs provided on filter case input Front cover access to input terminals Mounting tab provided for easy wall mount options FUNCTIONAL CHARACTERISTICS Voltage Ratings: 24-1,000 VDC 120/208 VAC (50/60 Hz) 277/480 VAC (50/60 Hz) Voltage Drop: 2% maximum at full rated unity power factor load. Harmonic Distortion: 4% maximum at full rated unity power factor load Temperature Rating: MIL-PRF-15733 Current Overload: 140% maximum current rating RF Radiation: Greater than 100 dB isolation Dielectric With-Standing Voltage: 2,200 VDC (prior to installation of discharge resistors) Insulation Resistance: MIL-PRF-15733 (prior to installation of discharge resistors) Insertion loss: 100 dB 14 KHz to 18 GHz 50/50 Ohm System APPLICABLE SPECIFICATIONS Military Specifications MIL-PRF-15733 General Military Test Methods MIL-STD-202 Component Parts MIL-STD-220 Insertion Loss MIL-STD-285 Shielding Effectiveness NFPA 70/2011 National Electrical Code Standards AVAILABLE OPTIONS EMP and Surge Suppressors Alternate pipe penetration locations on the enclosure available by request. Custom Paint Colors (Enclosure) RF Secure Penetration Accessories Voltage Indicator Lights

Power filters protect and facilitate power and secure communications for shielded rooms and buildings.

SPECIAL FEATURES

Filters

  • Factory pre-wired clean output lead provided through the pipe penetration
  • Low Pass filter circuits ~ passive components which includes inductors, capacitors, resistors and optional transient suppression devices
  • Manufactured and tested per applicable portions of MIL-PRF-15733
  • All circuits provided in single enclosure
  • Discharge resistors incorporated to eliminate potential shock hazard

Enclosure

  • Fabricated case of not less than 18 gauge cold rolled steel electro plated or painted Gray (Std. Paint Color)
  • Sealed with welded and soldered seams for minimum shielding effectiveness 100 dB, 14 kHz to 18 GHz
  • Threaded steel pipe penetration
  • Double knock outs provided on filter case input
  • Front cover access to input terminals
  • Mounting tab provided for easy wall mount options

FUNCTIONAL CHARACTERISTICS

  • Voltage Ratings:
    • 24-1,000 VDC
    • 120/208 VAC (50/60 Hz)
    • 277/480 VAC (50/60 Hz)
  • Voltage Drop:
    • 2% maximum at full rated unity power factor load.
  • Harmonic Distortion:
    • 4% maximum at full rated unity power factor load
  • Temperature Rating:
    • MIL-PRF-15733
  • Current Overload:
    • 140% maximum current rating
  • RF Radiation:
    • Greater than 100 dB isolation
  • Dielectric With-Standing Voltage:
    • 2,200 VDC (prior to installation of discharge resistors)
  • Insulation Resistance:
    • MIL-PRF-15733 (prior to installation of discharge resistors)
  • Insertion loss:
    • 100 dB 14 KHz to 18 GHz
    • 50/50 Ohm System

APPLICABLE SPECIFICATIONS

  • Military Specifications
    • MIL-PRF-15733 General
  • Military Test Methods
    • MIL-STD-202 Component Parts
    • MIL-STD-220 Insertion Loss
    • MIL-STD-285 Shielding Effectiveness
  • NFPA 70/2011 National Electrical Code Standards

AVAILABLE OPTIONS

  • EMP and Surge Suppressors
  • Alternate pipe penetration locations on the enclosure available by request.
  • Custom Paint Colors (Enclosure)
  • RF Secure Penetration Accessories
  • Voltage Indicator Lights
Supplier's Site Datasheet

Technical Specifications

  Genisco Filter Genisco Filter
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number GF68200 GF68200
Product Name Power Line Filter, High Performance Series Capacitive Input Power Line Filter, Wall Mount
Filter Type Single Phase; DC Single Phase; DC
Package / Mounting Stand Alone Wall Mount
Product Standards Military Specifications Military Specifications
Unlock Full Specs
to access all available technical data

Similar Products

20A, 7 to 60VDC Reverse Protection Module - RP-60-20 - TDK-Lambda Europe GmbH
Specs
Rated Voltage 7 to 60 volts
View Details
3-Phase Filters - 1-2405082-9 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 400 amps
View Details
2 suppliers