GeneSiC Semiconductor, Inc. Bridge Rectifiers - W02M W02M

Description
Manufacturer: GeneSiC Semiconductor Win Source Part Number: 903113-W02M Operating Temperature Range: -65°C ~ 125°C (TJ) Features: Bridge Rectifier Single Phase Standard 200 V Through Hole WOM Package: Bulk Package: 4-Circular, WOM Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: WOM ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Other Part Number: 1242-1246, W02MGN, W02MGN-ND
Request a Quote Datasheet
Description
Manufacturer: GeneSiC Semiconductor Win Source Part Number: 903113-W02M Operating Temperature Range: -65°C ~ 125°C (TJ) Features: Bridge Rectifier Single Phase Standard 200 V Through Hole WOM Package: Bulk Package: 4-Circular, WOM Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: WOM ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Other Part Number: 1242-1246, W02MGN, W02MGN-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - W02M - 903113-W02M - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - W02M
903113-W02M
Bridge Rectifiers - W02M 903113-W02M
Manufacturer: GeneSiC Semiconductor Win Source Part Number: 903113-W02M Operating Temperature Range: -65°C ~ 125°C (TJ) Features: Bridge Rectifier Single Phase Standard 200 V Through Hole WOM Package: Bulk Package: 4-Circular, WOM Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: WOM ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Other Part Number: 1242-1246, W02MGN, W02MGN-ND

Manufacturer: GeneSiC Semiconductor
Win Source Part Number: 903113-W02M
Operating Temperature Range: -65°C ~ 125°C (TJ)
Features: Bridge Rectifier Single Phase Standard 200 V Through Hole WOM
Package: Bulk
Package: 4-Circular, WOM
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: WOM
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Other Part Number: 1242-1246, W02MGN, W02MGN-ND

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - W02M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
W02M
Discrete Semiconductor Products - Diodes - Bridge Rectifiers W02M
BRIDGE RECT 1PHASE 200V 1.5A WOM

BRIDGE RECT 1PHASE 200V 1.5A WOM

Supplier's Site
Bridge Rectifiers ,200V,1.5A,Standard,WOM - W02M - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Bridge Rectifiers ,200V,1.5A,Standard,WOM
W02M
Bridge Rectifiers ,200V,1.5A,Standard,WOM W02M
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Diodes Rectifiers Rectifiers
Product Number 903113-W02M W02M W02M
Product Name Bridge Rectifiers - W02M Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers ,200V,1.5A,Standard,WOM
Diode Type Bridge Rectifier Single Phase Standard 200 V Through Hole WOM
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B484C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Discrete Semiconductor Products - Diodes - RF - 1003551-BAR6502VH6327XTSA1 - Win Source Electronics
Specs
Configuration Single
Diode Type PIN - Single
Package SOD-523; SC-79, SOD-523
View Details
7 suppliers
Single Diodes - 568-7920-3-ND - DigiKey
Specs
Tj 200 C (392 F)
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: MS868C10 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TFP
IO 30 amps
VRRM 100 volts
View Details