Rectifiers SI S-FST RECOV 3TWR 50-600V 200A100P/71R
DIODE MODULE GP 100V 100A 3TOWER
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
RECT, FAST, DUAL COMN AND, 200A, 100V, 3-TOWER; Diode Module Configuration:1 Pair Common Anode; Forward Current If(AV):200A; Forward Voltage VF Max:1.3V; No. of Phases:Single; Repetitive Reverse Voltage Vrrm Max:100V
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Diodes |
| Product Number | MURT20010R | MURT20010R | MURT20010R | 19T9781 |
| Product Name | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Super Fast Recovery ,100V,200A,Reverse,Three Tower | Rect, Fast, Dual Comn And, 200A, 100V, 3-Tower; Diode Module Configuration Genesic Semiconductor |
| Package | Module |