GeneSiC Semiconductor, Inc. Diodes, Rectifiers - Single - MUR2510 MUR2510

Description
Manufacturer: GeneSiC Semiconductor Win Source Part Number: 140313-MUR2510 Packaging: Bulk Mounting: Chassis, Stud Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 25A Voltage - Forward (Vf) (Max) @ If: 1V @ 25A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 10μA @ 50V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-4 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 250
Request a Quote Datasheet
Description
Manufacturer: GeneSiC Semiconductor Win Source Part Number: 140313-MUR2510 Packaging: Bulk Mounting: Chassis, Stud Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 25A Voltage - Forward (Vf) (Max) @ If: 1V @ 25A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 10μA @ 50V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-4 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MUR2510 - 140313-MUR2510 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MUR2510
140313-MUR2510
Diodes, Rectifiers - Single - MUR2510 140313-MUR2510
Manufacturer: GeneSiC Semiconductor Win Source Part Number: 140313-MUR2510 Packaging: Bulk Mounting: Chassis, Stud Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 25A Voltage - Forward (Vf) (Max) @ If: 1V @ 25A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 10μA @ 50V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-4 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 250

Manufacturer: GeneSiC Semiconductor
Win Source Part Number: 140313-MUR2510
Packaging: Bulk
Mounting: Chassis, Stud Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 25A
Voltage - Forward (Vf) (Max) @ If: 1V @ 25A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 10μA @ 50V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-4
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 250

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MUR2510 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MUR2510
Discrete Semiconductor Products - Diodes - Rectifiers MUR2510
DIODE GEN PURP 100V 25A DO4

DIODE GEN PURP 100V 25A DO4

Supplier's Site
Fast Recovery Diode, 100V, 25A, Do-4; Repetitive Peak Reverse Voltage Genesic Semiconductor - 19T9830 - Newark, An Avnet Company
Chicago, IL, United States
Fast Recovery Diode, 100V, 25A, Do-4; Repetitive Peak Reverse Voltage Genesic Semiconductor
19T9830
Fast Recovery Diode, 100V, 25A, Do-4; Repetitive Peak Reverse Voltage Genesic Semiconductor 19T9830
FAST RECOVERY DIODE, 100V, 25A, DO-4; Repetitive Peak Reverse Voltage:100V; Average Forward Current:25A; Forward Voltage Max:1V; Diode Module Configuration:Single ; Diode Case Style:DO-4; No. of Pins:2Pins; Forward Surge Current:500A RoHS Compliant: Yes

FAST RECOVERY DIODE, 100V, 25A, DO-4; Repetitive Peak Reverse Voltage:100V; Average Forward Current:25A; Forward Voltage Max:1V; Diode Module Configuration:Single; Diode Case Style:DO-4; No. of Pins:2Pins; Forward Surge Current:500A RoHS Compliant: Yes

Supplier's Site
Super Fast Recovery ,100V,25A,Forward,DO-4 - MUR2510 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Super Fast Recovery ,100V,25A,Forward,DO-4
MUR2510
Super Fast Recovery ,100V,25A,Forward,DO-4 MUR2510
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
MUR2510
Rectifiers MUR2510
Rectifiers 100V 25A Super Fast Recovery

Rectifiers 100V 25A Super Fast Recovery

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes Diodes Rectifiers
Product Number 140313-MUR2510 MUR2510 19T9830 MUR2510 MUR2510
Product Name Diodes, Rectifiers - Single - MUR2510 Discrete Semiconductor Products - Diodes - Rectifiers Fast Recovery Diode, 100V, 25A, Do-4; Repetitive Peak Reverse Voltage Genesic Semiconductor Super Fast Recovery ,100V,25A,Forward,DO-4 Rectifiers
Diode Type Standard
VF 1 volts 1 volts 1 volts
VR 100 volts
IR 0.0100 mA
trr 75 ns
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5622US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 2000 mA
trr 2000 ns
View Details
Specs
Life Cycle Stage Removed
VF 1.25 volts
View Details
Schottky Rectifier, 120Ma, 40V, Sot666; Diode Configuration Nexperia - 37K9321 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
VRRM 40 volts
VF 1 volts
View Details
Diodes, Rectifiers - Single - BAR74E6327HTSA1 - 096904-BAR74E6327HTSA1 - Win Source Electronics
Specs
Diode Type Standard
VF 1 volts
VR 50 volts
View Details
6 suppliers