Win Source Part Number: 1126900-MBRH20080
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 36
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 80 V
Current - Average Rectified (Io): 200A
Voltage - Forward (Vf) (Max) @ If: 840 mV @ 200 A
Current - Reverse Leakage @ Vr: 5 mA @ 20 V
Mounting Type: Chassis Mount
Package / Case: D-67
Supplier Device Package: D-67
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: GeneSiC Semiconductor
Other Names: MBRH20080GN
DIODE SCHOTTKY 80V 200A D-67 Product overview: MBRH20080 from GeneSiC Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V, 200A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 200A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRH20080 can be used for catalog matching and distributor lookup.
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
DIODE SCHOTTKY 80V 200A D-67
Schottky Diodes & Rectifiers SI PWR SCHOTTKY D67 20-100V 200A 80P56RV
SCHOTTKY RECTIFIER, MODULE, 80V, 200A, HALF PAK; Diode Module Configuration:Single
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 1126900-MBRH20080 | 280-MBRH20080 | MBRH20080 | MBRH20080 | MBRH20080 | 19T9488 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky 80V 200A Diode and Rectifier | Schottky Rectifier ,80V,200A,Forward,D-67 (HALF PAK) | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Schottky Rectifier, Module, 80V, 200A, Half Pak; Diode Module Configuration Genesic Semiconductor |
| Package | D-67 | Bulk | D-67 | |||
| VF | 0.8400 volts | 0.8400 volts | 0.8400 volts | |||
| RoHS Compliant | RoHS |