DIODE SCHOTTKY 20V 120A D-67
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Schottky Diodes & Rectifiers SI PWR SCHOTTKY D67 20-100V 120A 20P/14R
SIC SCHOTTKY DIODE, 20V, 120A, D-67 (HALF PACK); Repetitive Peak Reverse Voltage:20V; Average Forward Current:120A; Forward Voltage Max:650mV; Diode Module Configuration:Single
| Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | MBRH12020 | MBRH12020 | MBRH12020 | 19T9460 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier ,20V,120A,Forward,D-67 (HALF PAK) | Schottky Diodes & Rectifiers | Sic Schottky Diode, 20V, 120A, D-67 (Half Pack); Repetitive Peak Reverse Voltage Genesic Semiconductor |
| Life Cycle Stage | Active | |||
| VF | 0.6500 volts | 0.6500 volts | ||
| Package | D-67 | D-67 |