DIODE MOD SCHOTT 35V 200A 2TOWER
Schottky Diodes & Rectifiers 35V 400A Schottky Recovery
SCHOTTKY RECTIFIER, 35V, 400A, Twin Tower; Repetitive Peak Reverse Voltage:35V; Average Forward Current:200A; Forward Voltage Max:650mV; Diode Module Configuration:Single
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | MBR40035CTR | MBR40035CTR | 19T9641 | MBR40035CTR |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Schottky Rectifier, 35V, 400A, Twin Tower; Repetitive Peak Reverse Voltage Genesic Semiconductor | Schottky Rectifier ,35V,400A,Reverse,Twin Tower |
| Life Cycle Stage | Active | |||
| VF | 0.7000 volts | 0.6500 volts | ||
| Package | Module | Module | ||
| Rectifier Configuration / Technology | Schottky |