GeneSiC Semiconductor, Inc. Schottky Rectifier ,35V,35A,Forward,DO-4 MBR3535

Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet
Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Rectifier ,35V,35A,Forward,DO-4 - MBR3535 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Schottky Rectifier ,35V,35A,Forward,DO-4
MBR3535
Schottky Rectifier ,35V,35A,Forward,DO-4 MBR3535
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Schottky Rectifier, 35V, 35A, Do-203Aa; Repetitive Peak Reverse Voltage Genesic Semiconductor - 06W2801 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 35V, 35A, Do-203Aa; Repetitive Peak Reverse Voltage Genesic Semiconductor
06W2801
Schottky Rectifier, 35V, 35A, Do-203Aa; Repetitive Peak Reverse Voltage Genesic Semiconductor 06W2801
SCHOTTKY RECTIFIER, 35V, 35A, DO-203AA; Repetitive Peak Reverse Voltage:35V; Average Forward Current:35A; Forward Voltage Max:680mV; Diode Module Configuration:Single ; Diode Case Style:DO-4; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 35V, 35A, DO-203AA; Repetitive Peak Reverse Voltage:35V; Average Forward Current:35A; Forward Voltage Max:680mV; Diode Module Configuration:Single; Diode Case Style:DO-4; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR3535
Schottky Diodes & Rectifiers MBR3535
Schottky Diodes & Rectifiers 35V - 35A Schottky Rectifier

Schottky Diodes & Rectifiers 35V - 35A Schottky Rectifier

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR3535
Discrete Semiconductor Products - Diodes - Rectifiers MBR3535
DIODE SCHOTTKY 35V 35A DO4

DIODE SCHOTTKY 35V 35A DO4

Supplier's Site

Technical Specifications

  Karl Kruse GmbH & Co. KG Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Schottky Diodes Rectifiers
Product Number MBR3535 06W2801 MBR3535 MBR3535
Product Name Schottky Rectifier ,35V,35A,Forward,DO-4 Schottky Rectifier, 35V, 35A, Do-203Aa; Repetitive Peak Reverse Voltage Genesic Semiconductor Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package DO-4 DO-4; DO-4 DO-4; DO-4
Rectifier Configuration / Technology Schottky
RoHS Compliant RoHS
VRRM 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2548756P - RS Components, Ltd.
Specs
Package SMB; DO-214AA (SMB)
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
Rectifier Diodes - 3SF05 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 4500 mA
trr 150 ns
View Details
High-speed switching diode - BAV99-QVL - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
6 suppliers
B48-2 and B48-2T Series B482C-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details