Manufacturer: GeneSiC Semiconductor
Win Source Part Number: 1192726-KBU1010
Packaging: Bulk
Mounting Style: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 10A
Categories: Discrete Semiconductor Products
Supplier Device Package: KBU
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.wontop.com
Manufacturer Package: 4-SIP, KBU
Voltage - Peak Reverse (Maximum): 1kV
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 300
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.05V at 10A
Current - Reverse Leakage at Vr: 10μA at 1000V
BRIDGE RECT 1PHASE 1KV 10A KBU Product overview: KBU1010 from GeneSiC Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 10A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-KBU1010 can be used for catalog matching and distributor lookup.
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
BRIDGE RECT 1PHASE 1KV 10A KBU
Bridge Rectifiers 1000V 10A Bridge Rectifier
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1192726-KBU1010 | 299-KBU1010 | KBU1010 | KBU1010 | KBU1010 |
| Product Name | Bridge Rectifiers - KBU1010 | 1KV 10A Diode and Rectifier | Bridge Rectifiers ,1000V,10A,Standard,KBU | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Diode Type | Single Phase | ||||
| VF | 1.05 volts | 1.05 volts | |||
| IR | 0.0100 mA | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |